3M Ribbon Cable, 34 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M 3601/34

Description
RIBBON CABLE, 34 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 34 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 34 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M - 27X7276 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 34 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M
27X7276
Ribbon Cable, 34 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M 27X7276
RIBBON CABLE, 34 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes

RIBBON CABLE, 34 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7276
Product Name Ribbon Cable, 34 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details