3M Cable, Shld Multipr, 34Pr, 28Awg, 300Ft, Gry; Reel Length (Imperial) 3M 3600G/68(300)

Description
CABLE, SHLD MULTIPR, 34PR, 28AWG, 300FT, GRY; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; No. of Pairs:34; Conductor Size AWG:28AWG; Jacket Color:Grey; Jacket Material:PVC (Polyvinyl Chloride)
Description
CABLE, SHLD MULTIPR, 34PR, 28AWG, 300FT, GRY; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; No. of Pairs:34; Conductor Size AWG:28AWG; Jacket Color:Grey; Jacket Material:PVC (Polyvinyl Chloride)

Suppliers

Company
Product
Description
Supplier Links
Cable, Shld Multipr, 34Pr, 28Awg, 300Ft, Gry; Reel Length (Imperial) 3M - 45J0115 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shld Multipr, 34Pr, 28Awg, 300Ft, Gry; Reel Length (Imperial) 3M
45J0115
Cable, Shld Multipr, 34Pr, 28Awg, 300Ft, Gry; Reel Length (Imperial) 3M 45J0115
CABLE, SHLD MULTIPR, 34PR, 28AWG, 300FT, GRY; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; No. of Pairs:34; Conductor Size AWG:28AWG; Jacket Color:Grey; Jacket Material:PVC (Polyvinyl Chloride)

CABLE, SHLD MULTIPR, 34PR, 28AWG, 300FT, GRY; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; No. of Pairs:34; Conductor Size AWG:28AWG; Jacket Color:Grey; Jacket Material:PVC (Polyvinyl Chloride)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45J0115
Product Name Cable, Shld Multipr, 34Pr, 28Awg, 300Ft, Gry; Reel Length (Imperial) 3M
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details