3M Round, Shielded/Jacketed, Disc. Wire
50 (25 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 50.00' (15.24m)
50 (25 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
MULTI-PAIR 50COND 28AWGGRAY FOOT
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables |
| Product Number | 3600G/50 100 | 3M157847-50-ND |
| Product Name | Flat Cables | Multiple Conductor Cables |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |