3M Multiple Conductor Cables 3600G/26

Description
26 (13 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
26 (13 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3600G/26-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3600G/26-ND
Multiple Conductor Cables 3600G/26-ND
26 (13 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)

26 (13 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M - 27X7274 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
27X7274
Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 27X7274
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 13PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 13PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 3600G/26-ND 27X7274
Product Name Multiple Conductor Cables Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers