3M Shielded Cable Multipair Discrete Wire, 7Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 3600G/14

Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 7PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 7PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair Discrete Wire, 7Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M - 27X7273 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 7Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
27X7273
Shielded Cable Multipair Discrete Wire, 7Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 27X7273
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 7PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 7PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7273
Product Name Shielded Cable Multipair Discrete Wire, 7Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details