3M Multiple Conductor Cables 3600G/14 100

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3600G/14100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3600G/14100-ND
Multiple Conductor Cables 3600G/14100-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Gray 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - 3600G/14 100
774854-3600G/14 100
Multiple Conductor Cables - 3600G/14 100 774854-3600G/14 100
Manufacturer: 3M Win Source Part Number: 774854-3600G/14 100 Series: 3600X Wire Gauge: 28 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Usage: Communication, Computer, Control Voltage: 30V Number of Conductors: 14 (7 Pair Twisted) Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.220" (5.59mm) Shield Type: Foil, Braid Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.026" (0.66mm) Shield Coverage: 100%, 90% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 774854-3600G/14 100
Series: 3600X
Wire Gauge: 28 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Pair
Usage: Communication, Computer, Control
Voltage: 30V
Number of Conductors: 14 (7 Pair Twisted)
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.220" (5.59mm)
Shield Type: Foil, Braid
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.026" (0.66mm)
Shield Coverage: 100%, 90%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 3600G/14100-ND 774854-3600G/14 100
Product Name Multiple Conductor Cables Multiple Conductor Cables - 3600G/14 100
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details