3M Shielded Multipair Cable, 40 Pair, 28Awg, 200Ft, 150V; Cable Shielding 3M 3600B/80 (200')

Description
SHIELDED MULTIPAIR CABLE, 40 PAIR, 28AWG, 200FT, 150V; Cable Shielding:Shielded; No. of Pairs:40 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, 40 PAIR, 28AWG, 200FT, 150V; Cable Shielding:Shielded; No. of Pairs:40 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 40 Pair, 28Awg, 200Ft, 150V; Cable Shielding 3M - 91F4896 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 40 Pair, 28Awg, 200Ft, 150V; Cable Shielding 3M
91F4896
Shielded Multipair Cable, 40 Pair, 28Awg, 200Ft, 150V; Cable Shielding 3M 91F4896
SHIELDED MULTIPAIR CABLE, 40 PAIR, 28AWG, 200FT, 150V; Cable Shielding:Shielded; No. of Pairs:40 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 40 PAIR, 28AWG, 200FT, 150V; Cable Shielding:Shielded; No. of Pairs:40 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91F4896
Product Name Shielded Multipair Cable, 40 Pair, 28Awg, 200Ft, 150V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details