7100090182 80000929390 80/CAB/RC/RJKTSH/TP/
80 (40 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 25.00' (7.62m)
MULTI-PAIR 80CON 28AWG BEI FOOT
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | 3600B/80 100SF | MB80S-25-ND |
| Product Name | 7100090182 80000929390 80/CAB/RC/RJKTSH/TP/28AWG/STR/ | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |