3M Shielded Multiconductor Cable, 50 Conductor, 28Awg, 300Ft, 150V; Cable Shielding 3M 3600B/50 (300')

Description
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 50 Conductor, 28Awg, 300Ft, 150V; Cable Shielding 3M - 52F7603 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 50 Conductor, 28Awg, 300Ft, 150V; Cable Shielding 3M
52F7603
Shielded Multiconductor Cable, 50 Conductor, 28Awg, 300Ft, 150V; Cable Shielding 3M 52F7603
SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 50 CONDUCTOR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F7603
Product Name Shielded Multiconductor Cable, 50 Conductor, 28Awg, 300Ft, 150V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details