3M Shielded Multipair Cable, 20 Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 3600B/40 (300')

Description
SHIELDED MULTIPAIR CABLE, 20 PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE, 20 PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 20 Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M - 91F4895 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 20 Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
91F4895
Shielded Multipair Cable, 20 Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 91F4895
SHIELDED MULTIPAIR CABLE, 20 PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 20 PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91F4895
Product Name Shielded Multipair Cable, 20 Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details