3M Flat Cables 3600B/36SF

Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3600B/36SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3600B/36SF
Flat Cables 3600B/36SF
3M Round, Shielded/Jacketed, Disc. Wire

3M Round, Shielded/Jacketed, Disc. Wire

Buy Now
Multiple Conductor Cables - 3600B/36SF-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3600B/36SF-ND
Multiple Conductor Cables 3600B/36SF-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M - 27X7272 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
27X7272
Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 27X7272
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 18PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 18PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 3600B/36SF 3600B/36SF-ND 27X7272
Product Name Flat Cables Multiple Conductor Cables Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers