3M Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 3600B/36

Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 18PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 18PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M - 27X7271 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
27X7271
Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 27X7271
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 18PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 18PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 36 conductors (Beige) - 70114700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 36 conductors (Beige)
70114700
Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 36 conductors (Beige) 70114700
3M™ Round, Shielded Jacketed, Disc Wire Cable Recommended for termination to 3M™ Mini Delta Ribbon (MDR) Plugs. Twisted pairs reduce crosstalk for balanced drive applications. Meets external wiring requirements of NEC Article 725 (CL2). Jacket Color: Beige (Gray and Black Available Special Order) Wires Are Color-Coded for Easy Identification 28 AWG Stranded Wire Provides Flexibility Dual Shielding Provides Excellent EMI/ESD Protection

3M™ Round, Shielded Jacketed, Disc Wire Cable
Recommended for termination to 3M™ Mini Delta Ribbon (MDR) Plugs. Twisted pairs reduce crosstalk for balanced drive applications. Meets external wiring requirements of NEC Article 725 (CL2).

  • Jacket Color: Beige (Gray and Black Available Special Order)
  • Wires Are Color-Coded for Easy Identification
  • 28 AWG Stranded Wire Provides Flexibility
  • Dual Shielding Provides Excellent EMI/ESD Protection
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 27X7271 70114700
Product Name Shielded Cable Multipair Discrete Wire, 18Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 36 conductors (Beige)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details