3M Multipair Screened Cable, Discrete Wire, 18 Pair, 28 Awg, 0.013 Mm , 7 X 0.127Mm, 300 Ft, 91 M Rohs Compliant 3M 3600B-36 (300FT)

Description
Multipair Screened Cable, Discrete Wire, 18 Pair, 28 AWG, 0.013 mm , 7 x 0.127mm, 300 ft, 91 m RoHS Compliant: Yes
Datasheet
Description
Multipair Screened Cable, Discrete Wire, 18 Pair, 28 AWG, 0.013 mm , 7 x 0.127mm, 300 ft, 91 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Screened Cable, Discrete Wire, 18 Pair, 28 Awg, 0.013 Mm , 7 X 0.127Mm, 300 Ft, 91 M Rohs Compliant 3M - 38Y7244 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Discrete Wire, 18 Pair, 28 Awg, 0.013 Mm , 7 X 0.127Mm, 300 Ft, 91 M Rohs Compliant 3M
38Y7244
Multipair Screened Cable, Discrete Wire, 18 Pair, 28 Awg, 0.013 Mm , 7 X 0.127Mm, 300 Ft, 91 M Rohs Compliant 3M 38Y7244
Multipair Screened Cable, Discrete Wire, 18 Pair, 28 AWG, 0.013 mm , 7 x 0.127mm, 300 ft, 91 m RoHS Compliant: Yes

Multipair Screened Cable, Discrete Wire, 18 Pair, 28 AWG, 0.013 mm , 7 x 0.127mm, 300 ft, 91 m RoHS Compliant: Yes

Supplier's Site
Shielded Multipair Cable, 18Pair, 28Awg, 150V, Beige, Per M; Cable Shielding 3M - 98K8895 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 18Pair, 28Awg, 150V, Beige, Per M; Cable Shielding 3M
98K8895
Shielded Multipair Cable, 18Pair, 28Awg, 150V, Beige, Per M; Cable Shielding 3M 98K8895
SHIELDED MULTIPAIR CABLE, 18PAIR, 28AWG, 150V, BEIGE, PER M; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 18PAIR, 28AWG, 150V, BEIGE, PER M; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38Y7244
Product Name Multipair Screened Cable, Discrete Wire, 18 Pair, 28 Awg, 0.013 Mm , 7 X 0.127Mm, 300 Ft, 91 M Rohs Compliant 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7171-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/603-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details