SHIELDED MULTICONDUCTOR CABLE, 36 CONDUCTOR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52F7602 |
| Product Name | Shielded Multiconductor Cable, 36 Conductor, 28Awg, 300Ft, 150V; Cable Shielding 3M |
| Standards / Certifications | RoHS |