7100162330 80610472484 36/CAB/RC/RJKTSHTP/C
36 (18 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 50.00' (15.24m)
36 (18 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 100.0' (30.5m)
MULTI-PAIR 36COND28AWGBEIGE FOOT
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Multiconductor Cables |
| Product Number | 3600B/36 100 | 3M157875-50-ND |
| Product Name | 7100162330 80610472484 36/CAB/RC/RJKTSHTP/CSA/BEIGE/2 | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |