3M Interconnect Solutions Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 3600B/26

Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 13PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 13PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M - 62R1176 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
62R1176
Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 62R1176
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 13PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 13PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 26 Conductors (Beige) - 70114699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 26 Conductors (Beige)
70114699
Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 26 Conductors (Beige) 70114699
3M™ Round, Shielded Jacketed, Disc Wire Cable Recommended for termination to 3M™ Mini Delta Ribbon (MDR) Plugs. Twisted pairs reduce crosstalk for balanced drive applications. Meets external wiring requirements of NEC Article 725 (CL2). Jacket Color: Beige (Gray and Black Available Special Order) Wires Are Color-Coded for Easy Identification 28 AWG Stranded Wire Provides Flexibility Dual Shielding Provides Excellent EMI/ESD Protection

3M™ Round, Shielded Jacketed, Disc Wire Cable
Recommended for termination to 3M™ Mini Delta Ribbon (MDR) Plugs. Twisted pairs reduce crosstalk for balanced drive applications. Meets external wiring requirements of NEC Article 725 (CL2).

  • Jacket Color: Beige (Gray and Black Available Special Order)
  • Wires Are Color-Coded for Easy Identification
  • 28 AWG Stranded Wire Provides Flexibility
  • Dual Shielding Provides Excellent EMI/ESD Protection
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 62R1176 70114699
Product Name Shielded Cable Multipair Discrete Wire, 13Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M Cable, Round Shielded Jacketed DiscreteWire (28 Awg) 26 Conductors (Beige)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details