3M Shielded Multipair Cable 13Pr 300Ft 150V Beige; Cable Shielding 3M 3600B/26 (300')

Description
SHIELDED MULTIPAIR CABLE 13PR 300FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige; Impedance:58ohm RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 13PR 300FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige; Impedance:58ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 13Pr 300Ft 150V Beige; Cable Shielding 3M - 52F7601 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 13Pr 300Ft 150V Beige; Cable Shielding 3M
52F7601
Shielded Multipair Cable 13Pr 300Ft 150V Beige; Cable Shielding 3M 52F7601
SHIELDED MULTIPAIR CABLE 13PR 300FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige; Impedance:58ohm RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 13PR 300FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Beige; Impedance:58ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F7601
Product Name Shielded Multipair Cable 13Pr 300Ft 150V Beige; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details