3M Flat Cables 3600B/24SF

Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3600B/24SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3600B/24SF
Flat Cables 3600B/24SF
3M Round, Shielded/Jacketed, Disc. Wire

3M Round, Shielded/Jacketed, Disc. Wire

Buy Now
Shielded Cable Multipair Discrete Wire, 12Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M - 27X7270 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 12Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
27X7270
Shielded Cable Multipair Discrete Wire, 12Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 27X7270
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 12PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 12PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3600B/24SF 27X7270
Product Name Flat Cables Shielded Cable Multipair Discrete Wire, 12Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details