24 (12 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 25.00' (7.62m)
MULTI-PR 24COND 28AWG BEIGE FEET
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | MB24S-25-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Tinned |