3M Multipair Shielded Cable, Per M, 10, 28 Awg, 0.013 Mm , 7 X 0.127Mm Rohs Compliant 3M 3600B-20 (300FT)

Description
Multipair Shielded Cable, Per M, 10, 28 AWG, 0.013 mm , 7 x 0.127mm RoHS Compliant: Yes
Datasheet
Description
Multipair Shielded Cable, Per M, 10, 28 AWG, 0.013 mm , 7 x 0.127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Shielded Cable, Per M, 10, 28 Awg, 0.013 Mm , 7 X 0.127Mm Rohs Compliant 3M - 38Y7242 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, Per M, 10, 28 Awg, 0.013 Mm , 7 X 0.127Mm Rohs Compliant 3M
38Y7242
Multipair Shielded Cable, Per M, 10, 28 Awg, 0.013 Mm , 7 X 0.127Mm Rohs Compliant 3M 38Y7242
Multipair Shielded Cable, Per M, 10, 28 AWG, 0.013 mm , 7 x 0.127mm RoHS Compliant: Yes

Multipair Shielded Cable, Per M, 10, 28 AWG, 0.013 mm , 7 x 0.127mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Multipair Cable, 10Pair, 28Awg, 150V, Beige, Per M; Cable Shielding 3M - 98K8891 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 10Pair, 28Awg, 150V, Beige, Per M; Cable Shielding 3M
98K8891
Shielded Multipair Cable, 10Pair, 28Awg, 150V, Beige, Per M; Cable Shielding 3M 98K8891
SHIELDED MULTIPAIR CABLE, 10PAIR, 28AWG, 150V, BEIGE, PER M; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 10PAIR, 28AWG, 150V, BEIGE, PER M; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):300ft; Reel Length (Metric):91m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38Y7242
Product Name Multipair Shielded Cable, Per M, 10, 28 Awg, 0.013 Mm , 7 X 0.127Mm Rohs Compliant 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details