3M Multiple Conductor Cables 3600B/20 100

Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
20 (10 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3M157929-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3M157929-10-ND
Multiple Conductor Cables 3M157929-10-ND
20 (10 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 10.00' (3.05m)

20 (10 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 19-3600B/20100-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
19-3600B/20100-DS-ND
Multiple Conductor Cables 19-3600B/20100-DS-ND
MULTI-PAIR 20CON 28AWG BEI FOOT

MULTI-PAIR 20CON 28AWG BEI FOOT

Buy Now Datasheet
7000006001 80610487961 20/CAB/RC/RJKT/SHTP/28AWG/STR/ - 3600B/20 100 - Heilind Electronics, Inc.
Wilmington, MA, United States
7000006001 80610487961 20/CAB/RC/RJKT/SHTP/28AWG/STR/
3600B/20 100
7000006001 80610487961 20/CAB/RC/RJKT/SHTP/28AWG/STR/ 3600B/20 100
7000006001 80610487961 20/CAB/RC/RJKT/SHTP/ 28AWG/STR/

7000006001 80610487961 20/CAB/RC/RJKT/SHTP/28AWG/STR/

Buy Now
Shielded Multipair Cable 10Pr 100Ft 150V Beige; Cable Shielding 3M - 30M2961 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 100Ft 150V Beige; Cable Shielding 3M
30M2961
Shielded Multipair Cable 10Pr 100Ft 150V Beige; Cable Shielding 3M 30M2961
SHIELDED MULTIPAIR CABLE 10PR 100FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 100FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Flat Cables Cable Assemblies
Product Number 3M157929-10-ND 3600B/20 100 30M2961
Product Name Multiple Conductor Cables 7000006001 80610487961 20/CAB/RC/RJKT/SHTP/28AWG/STR/ Shielded Multipair Cable 10Pr 100Ft 150V Beige; Cable Shielding 3M
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers