3M Connectors,Interconnects 3600B/14-100

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-TQFN Exposed Pad Product Status: Active Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Number of Conductors: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.252" (6.40mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-TQFN Exposed Pad Product Status: Active Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Number of Conductors: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.252" (6.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 28-TQFN Exposed Pad Product Status: Active Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Number of Conductors: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.252" (6.40mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 28-TQFN Exposed Pad
Product Status: Active
Cable Type: Flat Oval Cable, Stranded or Tinsel Wires
Number of Conductors: 1
Conductor Strand: 7/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyethylene (PE)
Jacket (Insulation) Diameter: 0.252" (6.40mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers