3M Shielded Multipair Cable 7Pr 100Ft 150V Beige; Cable Shielding 3M 3600B/14 (100')

Description
SHIELDED MULTIPAIR CABLE 7PR 100FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 7PR 100FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 7Pr 100Ft 150V Beige; Cable Shielding 3M - 03H8625 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 100Ft 150V Beige; Cable Shielding 3M
03H8625
Shielded Multipair Cable 7Pr 100Ft 150V Beige; Cable Shielding 3M 03H8625
SHIELDED MULTIPAIR CABLE 7PR 100FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 100FT 150V BEIGE; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03H8625
Product Name Shielded Multipair Cable 7Pr 100Ft 150V Beige; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details