3M Shielded Cable Multipair Discrete Wire, 50Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 3600B/100

Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 50PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:50 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 50PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:50 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair Discrete Wire, 50Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M - 27X7269 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 50Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
27X7269
Shielded Cable Multipair Discrete Wire, 50Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M 27X7269
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 50PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:50 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 50PAIR, 28AWG, 100FT, 150V; Cable Shielding:Shielded; No. of Pairs:50 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7269
Product Name Shielded Cable Multipair Discrete Wire, 50Pair, 28Awg, 100Ft, 150V; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details