3M Flat Cables 3600A/68

Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Disc. Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3600A/68 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3600A/68
Flat Cables 3600A/68
3M Round, Shielded/Jacketed, Disc. Wire

3M Round, Shielded/Jacketed, Disc. Wire

Buy Now
Multiple Conductor Cables - 3600A/68-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3600A/68-ND
Multiple Conductor Cables 3600A/68-ND
68 (34 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil, Braid 100.0' (30.5m)

68 (34 Pair Twisted) Conductor Multi-Pair Cable Black 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 3600A/68 3600A/68-ND
Product Name Flat Cables Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details