3M Free Hanging, Panel Mount 35805-6200-AP0GF

Description
5 Position Rectangular Plug Connector IDC Gold 20 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Plug Connector IDC Gold 20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9652-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9652-ND
Free Hanging, Panel Mount 3M9652-ND
5 Position Rectangular Plug Connector IDC Gold 20 AWG

5 Position Rectangular Plug Connector IDC Gold 20 AWG

Buy Now Datasheet
Wtb Conn, Plug, 5Pos, 1Row, 3Mm; Idc Connector Type 3M - 62R1164 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 5Pos, 1Row, 3Mm; Idc Connector Type 3M
62R1164
Wtb Conn, Plug, 5Pos, 1Row, 3Mm; Idc Connector Type 3M 62R1164
WTB CONN, PLUG, 5POS, 1ROW, 3MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

WTB CONN, PLUG, 5POS, 1ROW, 3MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9652-ND 62R1164
Product Name Free Hanging, Panel Mount Wtb Conn, Plug, 5Pos, 1Row, 3Mm; Idc Connector Type 3M
Mounting Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details