3M Free Hanging, Panel Mount 35805-6200-A00GF

Description
5 Position Rectangular Plug Connector IDC Gold 20 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Plug Connector IDC Gold 20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9651-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9651-ND
Free Hanging, Panel Mount 3M9651-ND
5 Position Rectangular Plug Connector IDC Gold 20 AWG

5 Position Rectangular Plug Connector IDC Gold 20 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M - 62R1165 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M
62R1165
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M 62R1165
WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9651-ND 62R1165
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details