3M Free Hanging, Panel Mount 35805-6080-AP0GF

Description
5 Position Rectangular Plug Connector IDC Gold 18 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Plug Connector IDC Gold 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9648-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9648-ND
Free Hanging, Panel Mount 3M9648-ND
5 Position Rectangular Plug Connector IDC Gold 18 AWG

5 Position Rectangular Plug Connector IDC Gold 18 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M - 62R1160 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M
62R1160
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M 62R1160
WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9648-ND 62R1160
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M
Mounting Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data