3M Free Hanging, Panel Mount 35805-6080-A00GF

Description
5 Position Rectangular Plug Connector IDC Gold 18 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Plug Connector IDC Gold 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9647-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9647-ND
Free Hanging, Panel Mount 3M9647-ND
5 Position Rectangular Plug Connector IDC Gold 18 AWG

5 Position Rectangular Plug Connector IDC Gold 18 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M - 62R1161 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M
62R1161
Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M 62R1161
WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9647-ND 62R1161
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug, 5 Position, 3Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details