3M Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 358 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M - 33R2490 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
33R2490
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 33R2490
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2490
Product Name Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Powder Peel Blue Discs - PB01125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details