3M No. Of Contacts 3M 3565-1002.

Description
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts 3M - 15AC1640 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts 3M
15AC1640
No. Of Contacts 3M 15AC1640
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper AlloyRoHS Compliant: Yes

No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1640
Product Name No. Of Contacts 3M
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Barbed Y connector with restrictor - Y-PK-3-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details