3M Centronics Connectors 3565-1002

Description
50 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
50 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDE50K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDE50K-ND
Centronics Connectors MDE50K-ND
50 Position Receptacle Connector Free Hanging (In-Line) IDC

50 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in. - 70114887 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in.
70114887
D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in. 70114887
Wire Mount Socket Connection, Conductor Size 26-28 AWG, I⁄O Wire to Wire Connector D-Ribbon Socket version, screw mount , 50 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

Wire Mount Socket Connection, Conductor Size 26-28 AWG, I⁄O Wire to Wire Connector
D-Ribbon Socket version, screw mount , 50 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number MDE50K-ND 70114887
Product Name Centronics Connectors D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in.
Connector Type Centronics Connector
Mounting Free Hanging (In-Line)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details