3M Centronics Connectors 3565-1000

Description
50 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
50 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDD50K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDD50K-ND
Centronics Connectors MDD50K-ND
50 Position Receptacle Connector Free Hanging (In-Line) IDC

50 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D Ribbon I/o Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts 3M - 46F4812 - Newark, An Avnet Company
Chicago, IL, United States
D Ribbon I/o Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts 3M
46F4812
D Ribbon I/o Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts 3M 46F4812
D RIBBON I/O CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

D RIBBON I/O CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in. - 70114885 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in.
70114885
D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in. 70114885
Wire Mount Socket Connection, Conductor Size 26-28 AWG, I⁄O Wire to Wire Connector D-Ribbon Socket version, combination screw mount and bail mount , 50 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

Wire Mount Socket Connection, Conductor Size 26-28 AWG, I⁄O Wire to Wire Connector
D-Ribbon Socket version, combination screw mount and bail mount , 50 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDD50K-ND 46F4812 70114885
Product Name Centronics Connectors D Ribbon I/o Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts 3M D-Sub Connector; 50; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in.
Connector Type Centronics Connector Micro Connector and Nano Connector
Mounting Free Hanging (In-Line) Cable Mount
Termination IDC / IDT IDC
Unlock Full Specs
to access all available technical data

Similar Products