D RIBBON I/O CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts;
26 to 28 AWG Conductor Size, I⁄O Wire to Wire Connectors
D-Ribbon Plug version, combination screw mount and bail mount , 50 position, Metal face.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 95F9667 | 70114621 |
| Product Name | D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M | D-Sub Connector; Metal; Round ConductorFlat; 26 to 28 AWG; 0.05 in.; 50 |
| Connector Type | Micro Connector and Nano Connector | |
| Gender | Male / Plug | |
| Termination | IDC / IDT | IDC |
| Mounting | Cable Mount |