3M Centronics Connectors 3564-1002

Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDB50K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDB50K-ND
Centronics Connectors MDB50K-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M - 46F4802 - Newark, An Avnet Company
Chicago, IL, United States
D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M
46F4802
D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M 46F4802
D RIBBON I/O CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount; Body Material:Steel RoHS Compliant: Yes

D RIBBON I/O CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:3000 Series; Connector Mounting:Cable Mount; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50 - 70114878 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50
70114878
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50 70114878
26-28 AWG Conductor, Bail Mount, I⁄O Wire to Wire Connectors D-Ribbon Plug version, screw mount , 50 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

26-28 AWG Conductor, Bail Mount, I⁄O Wire to Wire Connectors
D-Ribbon Plug version, screw mount , 50 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDB50K-ND 46F4802 70114878
Product Name Centronics Connectors D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50
Connector Type Centronics Connector Micro Connector and Nano Connector
Mounting Free Hanging (In-Line) Cable Mount
Gender Male / Plug
Termination IDC / IDT IDC
Unlock Full Specs
to access all available technical data