3M Centronics Connectors 3564-1001

Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDC50K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDC50K-ND
Centronics Connectors MDC50K-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50 - 70114877 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50
70114877
D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50 70114877
26-28 AWG Conductor, Bail Mount, I⁄O Wire to Wire Connectors D-Ribbon Plug version, bail mount , 50 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

26-28 AWG Conductor, Bail Mount, I⁄O Wire to Wire Connectors
D-Ribbon Plug version, bail mount , 50 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site
D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M - 46F4801 - Newark, An Avnet Company
Chicago, IL, United States
D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M
46F4801
D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M 46F4801
D RIBBON I/O CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Product Range:3000 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D RIBBON I/O CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Product Range:3000 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
80610082218 3564-1001=50/drib/pg/bailmt/30Avg/100Pak Rohs Compliant 3M - 30AC4474 - Newark, An Avnet Company
Chicago, IL, United States
80610082218 3564-1001=50/drib/pg/bailmt/30Avg/100Pak Rohs Compliant 3M
30AC4474
80610082218 3564-1001=50/drib/pg/bailmt/30Avg/100Pak Rohs Compliant 3M 30AC4474
80610082218 3564-1001=50/DRIB/PG /BAILMT/30AVG/100PAK ROHS COMPLIANT: YES

80610082218 3564-1001=50/DRIB/PG/BAILMT/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDC50K-ND 70114877 46F4801 30AC4474
Product Name Centronics Connectors D-Sub Connector; Plastic; Round Conductor Flat; 26 to 28 AWG; 0.05 in.; 50 D Ribbon I/o Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M 80610082218 3564-1001=50/drib/pg/bailmt/30Avg/100Pak Rohs Compliant 3M
Connector Type Centronics Connector
Mounting Free Hanging (In-Line) Cable Mount
Geometry Straight
Termination IDC IDC / IDT
Unlock Full Specs
to access all available technical data