3M Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M 356 (3"X300FT)

Description
TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M - 33R2488 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M
33R2488
Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M 33R2488
TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/RED, 3INX300FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:300ft; Roll Length - Metric:91.44m; Roll Length:300ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2488
Product Name Tape, Barricade, Pe, Black/red, 3Inx300Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Glass Cloth Discs - GC02000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details