3M Wire-Board Connector, Socket, 5 Position, 3Mm; Idc Connector Type 3M 35505-6180-A00-GF

Description
WIRE-BOARD CONNECTOR, SOCKET, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, SOCKET, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 5 Position, 3Mm; Idc Connector Type 3M - 34P7687 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 5 Position, 3Mm; Idc Connector Type 3M
34P7687
Wire-Board Connector, Socket, 5 Position, 3Mm; Idc Connector Type 3M 34P7687
WIRE-BOARD CONNECTOR, SOCKET, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P7687
Product Name Wire-Board Connector, Socket, 5 Position, 3Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Plug - FBS-SUB-9-WS-PB-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers