3M Free Hanging, Panel Mount 35505-6080-A00GF

Description
5 Position Rectangular Socket Connector IDC Gold 18 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Socket Connector IDC Gold 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9653-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9653-ND
Free Hanging, Panel Mount 3M9653-ND
5 Position Rectangular Socket Connector IDC Gold 18 AWG

5 Position Rectangular Socket Connector IDC Gold 18 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1038262-35505-6080-A00GF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1038262-35505-6080-A00GF
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1038262-35505-6080-A00GF
Win Source Part Number: 1038262-35505-6080-A 00GF Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Power Clamp, 355 Number of Positions: 5 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Socket Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Package: Bulk Wire Gauge: 18 AWG Cable Termination: IDC Wire Type: Discrete Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 35505-6200-A00GF; 35505-6180-A00GF; 5-103957-4; 5-103958-4; 5-103960-4; 3-640620-535505-6080 -A00 GF; 35505-6080-A00-GF; 35505-6080-A00GF.; JE150261806; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: 3M Other Names: 355056080A00GF,-3550 5-6080-A00GF,5190015 8356,04519001583567, 35505-6080-A00GF-ND, 3M9653,7000007418,JE 150261806 Base Product Number: 35505

Win Source Part Number: 1038262-35505-6080-A00GF
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Power Clamp, 355
Number of Positions: 5
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Bulk
Wire Gauge: 18 AWG
Cable Termination: IDC
Wire Type: Discrete
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 35505-6200-A00GF; 35505-6180-A00GF; 5-103957-4; 5-103958-4; 5-103960-4; 3-640620-535505-6080-A00 GF; 35505-6080-A00-GF; 35505-6080-A00GF.; JE150261806;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: 3M
Other Names: 355056080A00GF,-35505-6080-A00GF,51900158356,04519001583567,35505-6080-A00GF-ND,3M9653,7000007418,JE150261806
Base Product Number: 35505

Buy Now Datasheet
Singapore, Singapore
7A 250V Electronic Connector
316-35505-6080-A00GF
7A 250V Electronic Connector 316-35505-6080-A00GF
5 Pos IDC Socket Connector, 18AWG, 7A, 250V, Gold Product overview: 35505-6080-A00GF from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35505-6080-A00GF can be used for catalog matching and distributor lookup.

5 Pos IDC Socket Connector, 18AWG, 7A, 250V, Gold Product overview: 35505-6080-A00GF from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35505-6080-A00GF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9653-ND 1038262-35505-6080-A00GF 316-35505-6080-A00GF
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 7A 250V Electronic Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 AWG
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products