WIRE-BOARD CONNECTOR, SOCKET, 5 POSITION, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34P7686 |
| Product Name | Wire-Board Connector, Socket, 5 Position, 3Mm; Idc Connector Type 3M |
| Connector Type | Wire to Board Connector |