3M Tape, Sealing, 48Mm X 50M, Tan; Adhesive Type 3M 355

Description
TAPE, SEALING, 48Mm x 50M, TAN; Adhesive Type:Pressure Sensitive Hot Melt Rubber Resin; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:164ft RoHS Compliant: Yes
Datasheet
Description
TAPE, SEALING, 48Mm x 50M, TAN; Adhesive Type:Pressure Sensitive Hot Melt Rubber Resin; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:164ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Sealing, 48Mm X 50M, Tan; Adhesive Type 3M - 97M6585 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, 48Mm X 50M, Tan; Adhesive Type 3M
97M6585
Tape, Sealing, 48Mm X 50M, Tan; Adhesive Type 3M 97M6585
TAPE, SEALING, 48Mm x 50M, TAN; Adhesive Type:Pressure Sensitive Hot Melt Rubber Resin; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:164ft RoHS Compliant: Yes

TAPE, SEALING, 48Mm x 50M, TAN; Adhesive Type:Pressure Sensitive Hot Melt Rubber Resin; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:164ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 97M6585
Product Name Tape, Sealing, 48Mm X 50M, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0040 inches (0.1016 mm)
View Details
Electroplaters Vinyl Tape - EV00875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details