3M Centronics Connectors 3549-1002

Description
24 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
24 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MDE24K-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MDE24K-ND
Centronics Connectors MDE24K-ND
24 Position Receptacle Connector Free Hanging (In-Line) IDC

24 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Connector,d-Shell,cable Mount,plug,24 Contacts,skt,0.085 Pitch,idc Terminal,#4-40 Rohs Compliant 3M - 46F4808 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,plug,24 Contacts,skt,0.085 Pitch,idc Terminal,#4-40 Rohs Compliant 3M
46F4808
Connector,d-Shell,cable Mount,plug,24 Contacts,skt,0.085 Pitch,idc Terminal,#4-40 Rohs Compliant 3M 46F4808
Connector,D-Shell,Ca ble Mount,PLUG,24 Contacts,SKT,0.085 Pitch,IDC Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,Cable Mount,PLUG,24 Contacts,SKT,0.085 Pitch,IDC Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site
D-Sub Connector; 24; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in. - 70114881 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; 24; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in.
70114881
D-Sub Connector; 24; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in. 70114881
24 Pins, Wire Mount Socket Connection, 26 to 28 AWG Conductor Size, D Ribbon Connector D-Ribbon Socket version, screw mount, 24 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers various mounting applications Contact design efficiency enables multiple insertion/withdrawal s

24 Pins, Wire Mount Socket Connection, 26 to 28 AWG Conductor Size, D Ribbon Connector
D-Ribbon Socket version, screw mount, 24 position, all plastic.

  • Accepts 26-28 AWG wire
  • Accepts .050 inch round, flat or jacketed cable
  • Low profile
  • Flexible design offers various mounting applications
  • Contact design efficiency enables multiple insertion/withdrawals
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDE24K-ND 46F4808 70114881
Product Name Centronics Connectors Connector,d-Shell,cable Mount,plug,24 Contacts,skt,0.085 Pitch,idc Terminal,#4-40 Rohs Compliant 3M D-Sub Connector; 24; Wire Mount Socket;26 to 28 AWG; 0.05 in.; 0.158 in.
Connector Type Centronics Connector
Mounting Free Hanging (In-Line)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers