3M Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 Awg, 0.093 Mm , 1.27 Mm Rohs Compliant 3M 3539-40

Description
Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 AWG, 0.093 mm , 1.27 mm RoHS Compliant: Yes
Datasheet
Description
Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 AWG, 0.093 mm , 1.27 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 Awg, 0.093 Mm , 1.27 Mm Rohs Compliant 3M - 15J5971 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 Awg, 0.093 Mm , 1.27 Mm Rohs Compliant 3M
15J5971
Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 Awg, 0.093 Mm , 1.27 Mm Rohs Compliant 3M 15J5971
Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 AWG, 0.093 mm , 1.27 mm RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 AWG, 0.093 mm , 1.27 mm RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Med Flex, 40Way, 30.5M; Cable Shielding 3M - 44AC1179 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Med Flex, 40Way, 30.5M; Cable Shielding 3M
44AC1179
Ribbon Cable, Med Flex, 40Way, 30.5M; Cable Shielding 3M 44AC1179
RIBBON CABLE, MED FLEX, 40WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:0.093mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:50.8mm; RoHS Compliant: Yes

RIBBON CABLE, MED FLEX, 40WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:0.093mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:50.8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15J5971
Product Name Ribbon Cable, Round Conductor Flat Medium Flex, 40, 28 Awg, 0.093 Mm , 1.27 Mm Rohs Compliant 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details