3M Medium Flex Life Cable, 3539 Series,
"Flat Ribbon Cable Gray 34 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 3539/34SF | 3539/34SF-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |