3M Flat Cables 3539/06

Description
3M Medium Flex Life Cable, 3539 Series,
Request a Quote Datasheet
Description
3M Medium Flex Life Cable, 3539 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3539/06 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3539/06
Flat Cables 3539/06
3M Medium Flex Life Cable, 3539 Series,

3M Medium Flex Life Cable, 3539 Series,

Buy Now
Flat Ribbon Cables - 3M162616-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M162616-1-ND
Flat Ribbon Cables 3M162616-1-ND
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 3M162616-300-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M162616-300-ND
Flat Ribbon Cables 3M162616-300-ND
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M162616-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M162616-50-ND
Flat Ribbon Cables 3M162616-50-ND
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M162616-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M162616-25-ND
Flat Ribbon Cables 3M162616-25-ND
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M162616-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M162616-100-ND
Flat Ribbon Cables 3M162616-100-ND
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M162616-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M162616-5-ND
Flat Ribbon Cables 3M162616-5-ND
"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 6 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-3539/06-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3539/06-DS-ND
Flat Ribbon Cables 19-3539/06-DS-ND
CBL RIBN 6COND 0.05 GRY FOOT

CBL RIBN 6COND 0.05 GRY FOOT

Buy Now Datasheet
Ribbon Cable, 6Way, 91.5M, 28Awg, 50V; Cable Shielding 3M - 29AH8753 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 6Way, 91.5M, 28Awg, 50V; Cable Shielding 3M
29AH8753
Ribbon Cable, 6Way, 91.5M, 28Awg, 50V; Cable Shielding 3M 29AH8753
RIBBON CABLE, 6WAY, 91.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.5m; Jacket Colour:Grey; Cable Width:-; No. of Max RoHS Compliant: Yes

RIBBON CABLE, 6WAY, 91.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.5m; Jacket Colour:Grey; Cable Width:-; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 3539/06 3M162616-1-ND 29AH8753
Product Name Flat Cables Flat Ribbon Cables Ribbon Cable, 6Way, 91.5M, 28Awg, 50V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details