Cable Clip, Spring Silver
CABLE CLIP; Cable Clamp / Clip Type:Drain Wire Spring Clip; Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Silver; External Length:6.4mm; External Width:10.2mm; Height:6.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 3535-0000-ND | 94F7959 |
| Product Name | Cable Supports and Fasteners | Cable Clip; Cable Clamp / Clip Type 3M |
| Material | Stainless Steel |