3M Shielded/jacketed Flat Cable, 50 Conductor, 100Ft, 28Awg; Cable Shielding 3M 3517/50 (100')

Description
SHIELDED/JACKETED FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED/JACKETED FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded/jacketed Flat Cable, 50 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 98B2813 - Newark, An Avnet Company
Chicago, IL, United States
Shielded/jacketed Flat Cable, 50 Conductor, 100Ft, 28Awg; Cable Shielding 3M
98B2813
Shielded/jacketed Flat Cable, 50 Conductor, 100Ft, 28Awg; Cable Shielding 3M 98B2813
SHIELDED/JACKETED FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED/JACKETED FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B2813
Product Name Shielded/jacketed Flat Cable, 50 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 158631-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers