3M Ribbon Cable, 28Awg, 20 Conductor, 100Ft, Black; Cable Shielding 3M 3517/20SF

Description
RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 28Awg, 20 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7267 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 28Awg, 20 Conductor, 100Ft, Black; Cable Shielding 3M
27X7267
Ribbon Cable, 28Awg, 20 Conductor, 100Ft, Black; Cable Shielding 3M 27X7267
RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

RIBBON CABLE, 28AWG, 20 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7267
Product Name Ribbon Cable, 28Awg, 20 Conductor, 100Ft, Black; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data