3M Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M 3517/16SF

Description
RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7266 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M
27X7266
Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M 27X7266
RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

RIBBON CABLE, 28AWG, 16 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7266
Product Name Ribbon Cable, 28Awg, 16 Conductor, 100Ft, Black; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details