Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLAT CABLES
3M
3517/10 -- FLAT RIBBON CABLES
3M
Flat Ribbon Cables
3517/10
Description
Flat Ribbon Cable Conductors 300.0' (91.44m)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Flat Ribbon Cable Conductors 300.0' (91.44m)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3517/10-ND
Flat Ribbon Cables
3517/10-ND
Flat Ribbon Cable Conductors 300.0' (91.44m)
Flat Ribbon Cable Conductors 300.0' (91.44m)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Flat Cables
Product Number
3517/10-ND
Product Name
Flat Ribbon Cables
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
ExaMAX
10129954-A03002JLF
Specs
Product Category
Cable Assembly
Cable Pitch
0.0787 inch (2 mm)
Rated Temperature
-55 to 85 C (-67 to 185 F)
View Details
Advantech
20-pin Flat Cable
PCL-10120-1E
Specs
Application
Instrumentation and Control
View Details
3
suppliers
Rego Electronics Inc.
Micro Coaxial Cable Assemblies
Specs
Product Category
Cable Assembly
Cable Pitch
0.0157 to 0.0197 inch (0.4000 to 0.5000 mm)
View Details
Allen-Bradley / Rockwell Automation
1485C DeviceNet Media Flat Cable
1485C-P1L75
Specs
Product Category
Cable Assembly
View Details